Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
7,040
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
477,500
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
62,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
37,500
in stock
|
Buy Now | |
element14
from US$0.38
|
25,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
24,810
in stock
|
Buy Now | |
Farnell
from US$0.33
|
24,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
11,747
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
8,250
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
4,694
in stock
|
Buy Now | |
CoreStaff
from US$1.10
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.29
|
2,495
in stock
|
Buy Now | |
Conrad
from US$0.77
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.8A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single P-Channel 60 V 0.5 Ohms Surface Mount Power Mosfet - SOT-223 | Future Electronics |
P-CH SINGLE -60V SOT223 | TTI Europe |
Trans MOSFET P-CH 60V 1.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, P CH, -60V, -1.8A, SOT-223 | element14 |
Mosfet Transistor, P Channel, -1.8 A, -60 V, 0.5 Ohm, -10 V, -2 V Rohs Compliant: Yes |Vishay IRFL9014TRPBF | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch 60V 1,8A 3,1W 0,5R SOT223 | Schukat Electronic |
MOSFET P-Channel 60V 1.8A SOT223 | RS |
P-CHAN.-FET 1,8A 60V SOT223 | Rutronik |
IRFL9014TRPBF P-channel MOSFET Transistor, 1.8 A, 60 V, 3 + Tab-Pin SOT-223 | Siliconix / Vishay IRFL9014TRPBF | RS Americas |
P-MOSFET 1.8A 60V 3W 0.5&ohm | Micros |
Cut-off voltage U(DSS): -60 V | Conrad |
Where can I find additional details, specifications and documents for a IRFL9014TRPBF?
Additional datasheets, footprints and schematics for IRFL9014TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFL9014TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL9014TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL9014TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL9014TRPBF fall under?
The IRFL9014TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL9014TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL9014TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL9014TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL9014TRPBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, element14 and Newark Electronics have stock available or on a lead time for IRFL9014TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL9014TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFL9014TRPBF?
You can fill out our help required form which you can use to request a quote for IRFL9014TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.