Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
2,498
in stock
|
Buy Now | |
element14
from US$0.35
|
2,080
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,080
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
139
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 960mA |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single N-Channel 200 V 1.5 Ohms Surface Mount Power Mosfet - SOT-223 | Future Electronics |
Trans MOSFET N-CH 200V 0.96A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 200V, 0.96A, SOT-223 | element14 |
MOSFET N-Channel 200V 960mA SOT-223 | RS |
N-Ch 200V 0,96A 3,1W 1,5R SOT223 | Schukat Electronic |
Mosfet, N Ch, 200V, 0.96A, Sot-223 | Newark Electronics |
IRFL210TRPBF N-channel MOSFET Transistor, 0.96 A, 200 V, 3 + Tab-Pin SOT-223 | Siliconix / Vishay IRFL210TRPBF | RS Americas |
N-CH SINGLE 200V SOT223 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFL210TRPBF?
Additional datasheets, footprints and schematics for IRFL210TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFL210TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL210TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL210TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL210TRPBF fall under?
The IRFL210TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL210TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL210TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL210TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL210TRPBF have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for IRFL210TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL210TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFL210TRPBF?
You can fill out our help required form which you can use to request a quote for IRFL210TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.