Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
10,100
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
9,201
in stock
|
Buy Now | |
element14
from US$0.57
|
8,951
in stock
|
Buy Now | |
Farnell
from US$0.58
|
8,951
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
7,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
5,350
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,297
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
351
in stock
|
Buy Now | |
Kruse
-
|
32,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 2W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 100 V 0.54 Ohms Surface Mount Power Mosfet - SOT-223 | Future Electronics |
MOSFET N-Ch 100V 1.5A dV/dt SOT223 | RS |
Mosfet, N-Ch, 100V, 1.5A, Sot-223 | Newark Electronics |
MOSFET, N | element14 |
Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
N-Ch 100V 1,5A 3,1W 0,54R SOT223 | Schukat Electronic |
N-CH 100V 1,5A 540mOhm SOT223 | Rutronik |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Tran FET N IRFL110 SOT 223 | Kruse |
N-CH SINGLE 100V SOT223 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFL110TRPBF?
Additional datasheets, footprints and schematics for IRFL110TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFL110TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL110TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL110TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL110TRPBF fall under?
The IRFL110TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL110TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL110TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL110TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL110TRPBF have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFL110TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL110TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFL110TRPBF?
You can fill out our help required form which you can use to request a quote for IRFL110TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.