Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
423
in stock
|
Buy Now | |
element14
from US$1.47
|
423
in stock
|
Buy Now | |
Farnell
from US$1.28
|
423
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Product Range | - |
Mosfet, N-Ch, 60V, 20A, To-220 Rohs Compliant: Yes |Vishay IRFIZ34GPBF | Newark Electronics |
MOSFET, N-CH, 60V, 20A, TO-220 | element14 |
Trans MOSFET N-CH 60V 20A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
N-CH 60V 20A 50mOhm TO220FP | Rutronik |
MOSFET N-Channel 60V 20A TO220FP | RS |
Single N-Channel 60 V 0.05 Ohms Flange Mount Power Mosfet - TO-220 FULLPAK | Future Electronics |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFIZ34GPBF?
Additional datasheets, footprints and schematics for IRFIZ34GPBF are listed on our Part Details page. You can also find images and similar parts to IRFIZ34GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFIZ34GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFIZ34GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFIZ34GPBF fall under?
The IRFIZ34GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFIZ34GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFIZ34GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFIZ34GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFIZ34GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Rutronik have stock available or on a lead time for IRFIZ34GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFIZ34GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFIZ34GPBF?
You can fill out our help required form which you can use to request a quote for IRFIZ34GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.