Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.1A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.93ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 21A |
Termination Type | Through Hole |
Voltage Vds | 650V |
Voltage Vds Typ | 650V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-CH SINGLE 650V TO220 | TTI Europe |
Trans MOSFET N-CH 650V 5.1A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
MOSFET, N, 650V, 5.1A, TO-220FP | element14 |
N Channel Mosfet, 650V, 5.1A, To-220Fp | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFIB5N65APBF?
Additional datasheets, footprints and schematics for IRFIB5N65APBF are listed on our Part Details page. You can also find images and similar parts to IRFIB5N65APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFIB5N65APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFIB5N65APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFIB5N65APBF fall under?
The IRFIB5N65APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFIB5N65APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFIB5N65APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFIB5N65APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFIB5N65APBF have stock available?
Authorised distributors including TTI Europe, EBV Elektronik, Avnet America, element14 and Farnell have stock available or on a lead time for IRFIB5N65APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFIB5N65APBF often in real-time on the comparison pages.
What if I can't find stock of IRFIB5N65APBF?
You can fill out our help required form which you can use to request a quote for IRFIB5N65APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.