Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,119
in stock
|
Buy Now | |
element14
from US$1.12
|
1,119
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,950
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.1A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2kV |
Junction to Case Thermal Resistance A | 4.1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 8.4A |
Termination Type | Through Hole |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 2.1 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFI820GPBF | Newark Electronics |
MOSFET, N, 500V, 2.1A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 500V 2.1A TO220FP | RS |
Trans MOSFET N-CH 500V 2.1A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
Single N-Channel 500 V 3 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Vishay MOSFET, N-Channel, 500V, 2.1A, TO-220FP | Distrelec |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI820GPBF?
Additional datasheets, footprints and schematics for IRFI820GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI820GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI820GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI820GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI820GPBF fall under?
The IRFI820GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI820GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI820GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI820GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI820GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for IRFI820GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI820GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI820GPBF?
You can fill out our help required form which you can use to request a quote for IRFI820GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.