Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,030
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.9A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 32W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.6°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 24A |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 200V 5.9A TO220FP | RS |
Mosfet Transistor, N Channel, 5.9 A, 200 V, 400 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFI630GPBF | Newark Electronics |
Single N-Channel 200 V 0.4 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 200V 5.9A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
Vishay MOSFET, N-Channel, 200V, 5.9A, TO-220FP | Distrelec |
N-CH SINGLE 200V TO220 | TTI Europe |
MOSFET, N, 200V, 5.9A, TO-220FP | Farnell |
Where can I find additional details, specifications and documents for a IRFI630GPBF?
Additional datasheets, footprints and schematics for IRFI630GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI630GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI630GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI630GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI630GPBF fall under?
The IRFI630GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI630GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI630GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI630GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI630GPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IRFI630GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI630GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI630GPBF?
You can fill out our help required form which you can use to request a quote for IRFI630GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.