Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
889
in stock
|
Buy Now | |
Farnell
from US$0.63
|
873
in stock
|
Buy Now | |
element14
from US$0.66
|
837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
356
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
190
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 700mA |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -700mA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 5.6A |
Row Pitch | 7.62mm |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet Transistor, P Channel, 700 Ma, 100 V, 1.2 Ohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFD9110PBF | Newark Electronics |
MOSFET, P, DIL | Farnell |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch 100V 0,7A 1,3W 1,2R DIP4 | Schukat Electronic |
MOSFET P-Channel 100V 0.7A HVMDIP4 | RS |
Trans MOSFET P-CH 100V 0.7A 4-Pin HVMDIP | EBV Elektronik |
Single P-Channel 100 V 1.2 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET P-CH 100V 0.7A 4-DIP | Siliconix / Vishay IRFD9110PBF | RS Americas |
P-CH SINGLE -100V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD9110PBF?
Additional datasheets, footprints and schematics for IRFD9110PBF are listed on our Part Details page. You can also find images and similar parts to IRFD9110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD9110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD9110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD9110PBF fall under?
The IRFD9110PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD9110PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD9110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD9110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD9110PBF have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for IRFD9110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD9110PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD9110PBF?
You can fill out our help required form which you can use to request a quote for IRFD9110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.