Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
985
in stock
|
Buy Now | |
element14
from US$0.79
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,100
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 54W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | D2-PAK |
Avalanche Single Pulse Energy Eas | 180mJ |
Capacitance Ciss Typ | 490pF |
Current Iar | 1.7A |
Current Id Max | 1.7A |
Current Idss Max | 100µA |
Current Temperature | 25°C |
External Depth | 15.49mm |
External Length / Height | 4.69mm |
External Width | 10.16mm |
Fall Time tf | 32ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 3.1°C/W |
N-channel Gate Charge | 38nC |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 8ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 6.8A |
Mosfet, N-Ch, 900V, 1.7A, To-263 Rohs Compliant: Yes |Vishay IRFBF20SPBF | Newark Electronics |
MOSFET, N-CH, 900V, 1.7A, TO-263 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 900V 1.7A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
Single N-Channel 900 V 8 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
N-CH SINGLE 900V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBF20SPBF.?
Additional datasheets, footprints and schematics for IRFBF20SPBF. are listed on our Part Details page. You can also find images and similar parts to IRFBF20SPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBF20SPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBF20SPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBF20SPBF. fall under?
The IRFBF20SPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBF20SPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBF20SPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBF20SPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBF20SPBF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for IRFBF20SPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBF20SPBF. often in real-time on the comparison pages.
What if I can't find stock of IRFBF20SPBF.?
You can fill out our help required form which you can use to request a quote for IRFBF20SPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.