Status: | Unknown |
---|---|
Series: | IRFBE30 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
6,618
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
1,584
in stock
|
Buy Now | |
element14
from US$1.01
|
1,401
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,243
in stock
|
Buy Now | |
CoreStaff
from US$1.62
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
769
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
559
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
409
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
115
in stock
|
Buy Now | |
Conrad
from US$2.39
|
74
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,850
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now |
Dynamic dV/dt rating |
Repetitive avalanche rated |
Fast switching |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFBE30 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Trans MOSFET N-CH 800V 4.1A 3-Pin(3+Tab) TO-220AB | Avnet America |
Vishay MOSFET, N-Channel, 800V, 4.1A, TO-220AB | Distrelec |
MOSFET, N, 800V, 4.1A, TO-220 | element14 |
MOSFET, Power, N-Ch, VDSS 800V, RDS(ON) 3 Ohms, ID 4.1A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRFBE30PBF | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 800V 4.1A TO220AB | RS |
Single N-Channel 800 V 3 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
N Channel Mosfet, 800V, 4.1A To-220 | Newark Electronics |
N-Ch 800V 4,1A 125W 3R TO220AB | Schukat Electronic |
C(ISS): 1300 pF | Conrad |
N-CH 800V 4A 3000mOhm TO220-3 | Rutronik |
N-CH SINGLE 800V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBE30PBF?
Additional datasheets, footprints and schematics for IRFBE30PBF are listed on our Part Details page. You can also find images and similar parts to IRFBE30PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBE30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBE30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBE30PBF fall under?
The IRFBE30PBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBE30PBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBE30PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBE30PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFBE30PBF have stock available?
Authorised distributors including Avnet America, Distrelec, element14, Farnell and CoreStaff have stock available or on a lead time for IRFBE30PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBE30PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBE30PBF?
You can fill out our help required form which you can use to request a quote for IRFBE30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.