Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
605
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
1,000
in stock
|
Buy Now | |
element14
from US$2.36
|
605
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,550
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
TTI Europe
from US$1.49
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 130W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Trans MOSFET N-CH 600V 6.2A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET, N-CH, 600V, 6.2A, TO-263AB-3 | element14 |
MOSFET N-Chan 600V 6.2 Amp | Future Electronics |
N-CH SINGLE 600V TO263 | TTI Europe |
N Channel Mosfet, 600V, 6.2A D2-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFBC40SPBF?
Additional datasheets, footprints and schematics for IRFBC40SPBF are listed on our Part Details page. You can also find images and similar parts to IRFBC40SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBC40SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBC40SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBC40SPBF fall under?
The IRFBC40SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBC40SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBC40SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBC40SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBC40SPBF have stock available?
Authorised distributors including Avnet America, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for IRFBC40SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBC40SPBF often in real-time on the comparison pages.
What if I can't find stock of IRFBC40SPBF?
You can fill out our help required form which you can use to request a quote for IRFBC40SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.