Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
13
in stock
|
Buy Now | |
element14
from US$0.69
|
13
in stock
|
Buy Now | |
Farnell
from US$0.98
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.7A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 500mohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
No. of Pins | 3Pins |
P Channel Mosfet, -60V, 6.7A | Newark Electronics |
P CHANNEL MOSFET, -60V, 6.7A | element14 |
MOSFET P-Channel 60V 6.7A TO-220AB | RS |
Single P-Channel 60 V 0.5 Ohm 43 W Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET P-CH 60V 6.7A 3-Pin(3+Tab) TO-220AB | Avnet America |
IRF9Z10PBF P-channel MOSFET Transistor, 4.7 A, 60 V, 3-Pin TO-220AB | Siliconix / Vishay IRF9Z10PBF | RS Americas |
P-CH SINGLE -60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9Z10PBF?
Additional datasheets, footprints and schematics for IRF9Z10PBF are listed on our Part Details page. You can also find images and similar parts to IRF9Z10PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9Z10PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9Z10PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9Z10PBF fall under?
The IRF9Z10PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9Z10PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9Z10PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9Z10PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9Z10PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for IRF9Z10PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9Z10PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9Z10PBF?
You can fill out our help required form which you can use to request a quote for IRF9Z10PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.