Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.92
|
No stock
|
Buy Now | |
RS
from US$1.76
|
6,235
in stock
|
Buy Now | |
Schukat Electronic
from US$0.60
|
2,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
1,277
in stock
|
Buy Now | |
Farnell
from US$0.99
|
917
in stock
|
Buy Now | |
element14
from US$1.04
|
841
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
Distrelec
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Current Id Max | -11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation on 1" Sq. PCB | 3W |
Pulse Current Idm | 44A |
SMD Marking | IRF9640S |
Voltage Vds | 200V |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -4V |
MOSFET P-Channel 200V 11A D2PAK | RS |
P-Ch 200V 11A 125W 0,5R D²Pak | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P, D2-PAK | Farnell |
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRF9640SPBF | Newark Electronics |
Single P-Channel 200 V 0.5 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET P-CH 200V 11A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET P-CH 200V 11A D2PAK | Siliconix / Vishay IRF9640SPBF | RS Americas |
Vishay MOSFET, P-Channel, -200V, -11A, DDPAK | Distrelec |
P-CH SINGLE -200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9640SPBF?
Additional datasheets, footprints and schematics for IRF9640SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9640SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9640SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9640SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9640SPBF fall under?
The IRF9640SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9640SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9640SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9640SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9640SPBF have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for IRF9640SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9640SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9640SPBF?
You can fill out our help required form which you can use to request a quote for IRF9640SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.