Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,050
in stock
|
Buy Now | |
element14
from US$0.93
|
1,428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,271
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,023
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
480
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
187
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
150
in stock
|
Buy Now | |
Conrad
from US$1.28
|
39
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -3.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 14A |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 200 V 1.5 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET, P, TO-220 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 200V 3.5A TO220AB | RS |
Mosfet P-Channel 200V Rohs Compliant: No |Vishay IRF9620PBF | Newark Electronics |
Trans MOSFET P-CH 200V 3.5A 3-Pin(3+Tab) TO-220AB | Avnet America |
P-Ch 200V 3,5A 40W 1,5R TO220AB | Schukat Electronic |
C(ISS): 350 pF | Conrad |
Power MOSFET, P-Ch, VDSS -200V, RDS(ON) 1.5Ohms, ID -3.5A, TO-220AB, PD 40W, VGS+/-20V | Vishay PCS IRF9620PBF | RS Americas |
Vishay MOSFET, P-Channel, -200V, -3.5A, TO-220AB | Distrelec |
P-CH SINGLE -200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9620PBF?
Additional datasheets, footprints and schematics for IRF9620PBF are listed on our Part Details page. You can also find images and similar parts to IRF9620PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9620PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9620PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9620PBF fall under?
The IRF9620PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9620PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9620PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9620PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9620PBF have stock available?
Authorised distributors including Future Electronics, element14, Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for IRF9620PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9620PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9620PBF?
You can fill out our help required form which you can use to request a quote for IRF9620PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.