Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
460
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
6,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
5,415
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
5,415
in stock
|
Buy Now | |
Schukat Electronic
from US$0.50
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,217
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
900
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
128
in stock
|
Buy Now | |
Conrad
from US$1.71
|
91
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,700
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.48
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 19A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -19A |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 72A |
Termination Type | Through Hole |
Voltage Vds | 100V |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 100 V 0.2 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Mosfet P-Channel 100V Rohs Compliant: No |Vishay IRF9540PBF | Newark Electronics |
Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB | Avnet America |
P-Ch 100V 19A 150W 0,2R TO220AB | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH SINGLE -100V TO220 | TTI Europe |
Vishay MOSFET, P-Channel, -100V, -19A, TO-220AB | Distrelec |
MOSFET P-Channel 100V 19A TO220AB | RS |
C(ISS): 1400 pF | Conrad |
P-CH 100V 19A 200mOhm TO220AB | Rutronik |
-100V Single P-Channel HEXFET | Siliconix / Vishay IRF9540PBF | RS Americas |
MOSFET, P, -100V, -19A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a IRF9540PBF?
Additional datasheets, footprints and schematics for IRF9540PBF are listed on our Part Details page. You can also find images and similar parts to IRF9540PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9540PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9540PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9540PBF fall under?
The IRF9540PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9540PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9540PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9540PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9540PBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for IRF9540PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9540PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9540PBF?
You can fill out our help required form which you can use to request a quote for IRF9540PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.