Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
1,443
in stock
|
Buy Now | |
element14
from US$1.01
|
1,443
in stock
|
Buy Now | |
Farnell
from US$0.96
|
1,443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.8A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet Transistor, P Channel, -6.8 A, -100 V, 600 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRF9520SPBF | Newark Electronics |
MOSFET, P CH, -100V, -6.8A, TO-263AB | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 100V 6,8A 600mOhm D2PAK | Rutronik |
P channel | RS |
IRF9520S Series P-Channel 100 V 600 mOhm Surface Mount Power Mosfet - TO-263 | Future Electronics |
Trans MOSFET P-CH 100V 6.8A 3-Pin(2+Tab) D2PAK | Avnet America |
P-CH SINGLE -100V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9520SPBF?
Additional datasheets, footprints and schematics for IRF9520SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9520SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9520SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9520SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9520SPBF fall under?
The IRF9520SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9520SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9520SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9520SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9520SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for IRF9520SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9520SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9520SPBF?
You can fill out our help required form which you can use to request a quote for IRF9520SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.