Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.72
|
1,483
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,011
in stock
|
Buy Now | |
element14
from US$0.76
|
4,011
in stock
|
Buy Now | |
Farnell
from US$0.71
|
4,011
in stock
|
Buy Now | |
RS
from US$1.08
|
2,110
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
1,850
in stock
|
Buy Now | |
CoreStaff
from US$0.90
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
675
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
550
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
226
in stock
|
Buy Now | |
Conrad
from US$1.28
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
105
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
100
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
27
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,300
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -6.8A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 24A |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet Transistor, P Channel, 6 A, 100 V, 600 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRF9520PBF | Newark Electronics |
MOSFET, P, TO-220 | element14 |
MOSFET P-Channel 100V 6.8A TO220AB | RS |
Single P-Channel 100 V 0.6 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
P-Ch 100V 6,8A 60W 0,6R TO220AB | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH SINGLE -100V TO220 | TTI Europe |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.6Ohm, ID -6.8A, TO-220AB, PD 60W, VGS +/-20V | Vishay PCS IRF9520PBF | RS Americas |
C(ISS): 390 pF | Conrad |
Vishay IRF9520PBF MOSFET P 100V 6.8A | Rapid Electronics |
P-CH 100V 6,8A 600mOhm TO220-3 | Rutronik |
Vishay MOSFET, P-Channel, -100V, -6.8A, TO-220AB | Distrelec |
Trans MOSFET P-CH 100V 6.8A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRF9520PBF?
Additional datasheets, footprints and schematics for IRF9520PBF are listed on our Part Details page. You can also find images and similar parts to IRF9520PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9520PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9520PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9520PBF fall under?
The IRF9520PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9520PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9520PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9520PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9520PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for IRF9520PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9520PBF often in real-time on the comparison pages.
What if I can't find stock of IRF9520PBF?
You can fill out our help required form which you can use to request a quote for IRF9520PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.