Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
850
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
12,427
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
1,478
in stock
|
Buy Now | |
element14
from US$0.84
|
1,413
in stock
|
Buy Now | |
Farnell
from US$1.30
|
1,413
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
96
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Product Range | - |
Vishay MOSFET, N-Channel, 500V, 8A, TO-220AB | Distrelec |
Single N-Channel 500 V 0.85 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 500V, 8A, TO-220AB | element14 |
MOSFET N-Channel 500V 8A TO220AB | RS |
N Channel Mosfet, 500V, 8A To-220Ab | Newark Electronics |
Trans MOSFET N-CH 500V 8A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
MOSFET N-CH 500V 8A TO-220AB | Siliconix / Vishay IRF840LCPBF | RS Americas |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF840LCPBF?
Additional datasheets, footprints and schematics for IRF840LCPBF are listed on our Part Details page. You can also find images and similar parts to IRF840LCPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF840LCPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840LCPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF840LCPBF fall under?
The IRF840LCPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF840LCPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840LCPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF840LCPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF840LCPBF have stock available?
Authorised distributors including Distrelec, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for IRF840LCPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF840LCPBF often in real-time on the comparison pages.
What if I can't find stock of IRF840LCPBF?
You can fill out our help required form which you can use to request a quote for IRF840LCPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.