IRF840BPBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 500V 8.7A TO-220AB

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
6,652
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
6,701
in stock
Buy Now
Logo for element14
element14
from US$0.64
6,679
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.59
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 8.7A
Drain Source Voltage Vds 500V
On Resistance Rds(on) 0.7ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 5V
Power Dissipation Pd 156W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range D Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Mosfet, N-Ch, 500V, 8.7A, To-220Ab | Newark Electronics
MOSFET, N-CH, 500V, 8.7A, TO-220AB | element14
Trans MOSFET N-CH 500V 8.7A 3-Pin TO-220AB | EBV Elektronik
N-CH SINGLE 500V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF840BPBF?

Additional datasheets, footprints and schematics for IRF840BPBF are listed on our Part Details page. You can also find images and similar parts to IRF840BPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF840BPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840BPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF840BPBF fall under?

The IRF840BPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF840BPBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840BPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF840BPBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF840BPBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for IRF840BPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF840BPBF often in real-time on the comparison pages.

What if I can't find stock of IRF840BPBF?

You can fill out our help required form which you can use to request a quote for IRF840BPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay