Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
476
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
11,562
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,938
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,143
in stock
|
Buy Now | |
element14
from US$0.70
|
1,143
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,016
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
775
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
184
in stock
|
Buy Now | |
Conrad
from US$1.91
|
151
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 4.5A |
Junction to Case Thermal Resistance A | 1.7°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 18A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-CH SINGLE 500V TO-220 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 500 V 1.5 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N Channel Mosfet, 500V, 4.5A To-220 | Newark Electronics |
N CHANNEL MOSFET, 500V, 4.5A TO-220 | element14 |
Vishay MOSFET, N-Channel, 500V, 4.5A, TO-220AB | Distrelec |
N-Ch 500V 4,5A 74W 1,5R TO220AB | Schukat Electronic |
MOSFET, N, 500V, 4.5A, TO-220 | Farnell |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 1.5 Ohms, ID 4.5A, TO-220AB, PD 74W, VGS +/-20V | Vishay PCS IRF830PBF | RS Americas |
C(ISS): 610 pF | Conrad |
Where can I find additional details, specifications and documents for a IRF830PBF?
Additional datasheets, footprints and schematics for IRF830PBF are listed on our Part Details page. You can also find images and similar parts to IRF830PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF830PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF830PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF830PBF fall under?
The IRF830PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF830PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF830PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF830PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF830PBF have stock available?
Authorised distributors including Avnet America, TTI Europe, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for IRF830PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF830PBF often in real-time on the comparison pages.
What if I can't find stock of IRF830PBF?
You can fill out our help required form which you can use to request a quote for IRF830PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.