Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
3,168
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
3,168
in stock
|
Buy Now | |
element14
from US$0.87
|
3,168
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
900
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
540
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.5A |
Junction to Case Thermal Resistance A | 1.7°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 22A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Mosfet Transistor, N Channel, 5.5 A, 400 V, 1 Ohm, 10 V, 4.5 V Rohs Compliant: Yes |Vishay IRF730APBF | Newark Electronics |
MOSFET, N, 400V, 5.5A, TO-220 | element14 |
N-CH SINGLE 400V TO220 | TTI Europe |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 1Ohm, ID 5.5A, TO-220AB, PD 74W, VGS+/-30V,-55C | Vishay PCS IRF730APBF | RS Americas |
Trans MOSFET N-CH 400V 5.5A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Single N-Channel 400 V 1 Ohm Flange Mount Power MosFet - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a IRF730APBF?
Additional datasheets, footprints and schematics for IRF730APBF are listed on our Part Details page. You can also find images and similar parts to IRF730APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF730APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF730APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF730APBF fall under?
The IRF730APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF730APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF730APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF730APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF730APBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for IRF730APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF730APBF often in real-time on the comparison pages.
What if I can't find stock of IRF730APBF?
You can fill out our help required form which you can use to request a quote for IRF730APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.