Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,622
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,065
in stock
|
Buy Now | |
element14
from US$0.43
|
2,065
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,065
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
427
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
172
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 1.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 3.3A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 12A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 1.8 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 400V 3.3A 3-Pin(3+Tab) TO-220AB | Avnet America |
Mosfet Transistor, N Channel, 3 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF720PBF | Newark Electronics |
MOSFET, N, 400V, 3.3A, TO-220 | element14 |
N-CH SINGLE 400V TO220 | TTI Europe |
N-Ch 400V 3,3A 50W 1,8R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 1.8 Ohms, ID 3.3A, TO-220AB, PD 50W, VGS +/-20V | Vishay PCS IRF720PBF | RS Americas |
MOSFET N-Channel 400V 3.3A TO220AB | RS |
N-CH 400V 2,1A 1800mOhm TO-220AB | Rutronik |
Vishay MOSFET, N-Channel, 400V, 3.3A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a IRF720PBF?
Additional datasheets, footprints and schematics for IRF720PBF are listed on our Part Details page. You can also find images and similar parts to IRF720PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF720PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF720PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF720PBF fall under?
The IRF720PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF720PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF720PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF720PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF720PBF have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRF720PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF720PBF often in real-time on the comparison pages.
What if I can't find stock of IRF720PBF?
You can fill out our help required form which you can use to request a quote for IRF720PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.