Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
276
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
250
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.1A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.45ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 250V 8,1A 74W 0,45R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 250V 8.1A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH 250V 8.1A 450mOhm TO220AB | Rutronik |
Single N-Channel 250 V 0.45 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
N-CH SINGLE 250V TO220 | TTI Europe |
MOSFET, N-CH, 250V, 8.1A, TO-220AB | Farnell |
N Channel Mosfet, 250V, 8.1A To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF634PBF?
Additional datasheets, footprints and schematics for IRF634PBF are listed on our Part Details page. You can also find images and similar parts to IRF634PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF634PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF634PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF634PBF fall under?
The IRF634PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF634PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF634PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF634PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF634PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, EBV Elektronik, Rutronik and Future Electronics have stock available or on a lead time for IRF634PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF634PBF often in real-time on the comparison pages.
What if I can't find stock of IRF634PBF?
You can fill out our help required form which you can use to request a quote for IRF634PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.