Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.59
|
6,800
in stock
|
Buy Now | |
element14
from US$0.65
|
1,463
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
884
in stock
|
Buy Now | |
Micros
from US$0.37
|
215
in stock
|
Buy Now | |
RS
from US$1.08
|
180
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 100W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Capacitance Ciss Typ | 540pF |
Current Id Max | 9A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 400mohm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | a |
Pin Format | 1G (2+Tab)D 3S |
Pulse Current Idm | 36A |
Reverse Recovery Time trr Typ | 170ns |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
Single N-Channel 200 V 0.4 Ohm 31 nC 75 W Mesh overlayÔ II Power Mosfet-TO-220-3 | Future Electronics |
MOSFET, N, 200V, 9A, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 200V 9A TO220 | RS |
ST IRF630 200V 9A N Channel Power Mosfet | Rapid Electronics |
N Channel Mosfet, 200V, 9A, To-220 | Newark Electronics |
Trans MOSFET N-CH 200V 9A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a IRF630..?
Additional datasheets, footprints and schematics for IRF630.. are listed on our Part Details page. You can also find images and similar parts to IRF630.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF630.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF630.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF630.. fall under?
The IRF630.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF630.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF630.. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF630.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF630.. have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for IRF630...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF630.. often in real-time on the comparison pages.
What if I can't find stock of IRF630..?
You can fill out our help required form which you can use to request a quote for IRF630.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.