Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
645
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,553
in stock
|
Buy Now | |
CoreStaff
from US$0.62
|
1,000
in stock
|
Buy Now | |
element14
from US$0.48
|
903
in stock
|
Buy Now | |
Farnell
from US$0.45
|
903
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
427
in stock
|
Buy Now | |
Conrad
from US$0.85
|
427
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
325
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
123
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.2A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 160mJ |
Capacitance Ciss Typ | 350pF |
Current Id Max | 5.2A |
Current Temperature | 25°C |
Device Marking | IRF620 |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 800mohm |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1G (2+Tab)D 3S |
Power Dissipation Ptot Max | 30W |
Pulse Current Idm | 18A |
Reverse Recovery Time trr Typ | 155ns |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 200 V 0.8 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, 200V, 5.2A, TO-220 | element14 |
MOSFET N-Channel 200V 5.2A TO220AB | RS |
Vishay IRF620PBF MOSFET N Channel 5.2A 200V TO220 | Rapid Electronics |
C(ISS): 260 pF | Conrad |
N-Ch 200V 5,2A 50W 0,8R TO220AB | Schukat Electronic |
Vishay MOSFET, N-Channel, 200V, 5.2A, TO-220AB | Distrelec |
N Channel Mosfet, 200V, 5.2A To-220 | Newark Electronics |
N-CH 200V 5,2A 800mOhm TO220AB | Rutronik |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.8Ohm, ID 5.2A, TO-220AB, PD 50W, VGS +/-20V | Vishay PCS IRF620PBF | RS Americas |
Trans MOSFET N-CH 200V 5.2A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH SINGLE 200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF620PBF?
Additional datasheets, footprints and schematics for IRF620PBF are listed on our Part Details page. You can also find images and similar parts to IRF620PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF620PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF620PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF620PBF fall under?
The IRF620PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF620PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF620PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF620PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF620PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, CoreStaff, element14 and Farnell have stock available or on a lead time for IRF620PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF620PBF often in real-time on the comparison pages.
What if I can't find stock of IRF620PBF?
You can fill out our help required form which you can use to request a quote for IRF620PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.