Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 3.4MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 40µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 700µA |
26V, 12-bit, i2c output current/voltage/power monitor | Texas Instruments |
Amplifier, Current Sense, 3.4Mhz, Vssop | Newark Electronics |
AMPLIFIER, CURRENT SENSE, 3.4MHZ, VSSOP | element14 |
Where can I find additional details, specifications and documents for a INA220BIDGST?
Additional datasheets, footprints and schematics for INA220BIDGST are listed on our Part Details page. You can also find images and similar parts to INA220BIDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA220BIDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA220BIDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA220BIDGST fall under?
The INA220BIDGST is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA220BIDGST when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA220BIDGST you can contact the distributor directly for product support, shipping queries etc.
Is the INA220BIDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA220BIDGST have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA220BIDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA220BIDGST often in real-time on the comparison pages.
What if I can't find stock of INA220BIDGST?
You can fill out our help required form which you can use to request a quote for INA220BIDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.