Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
1,509
in stock
|
Buy Now | |
Texas Instruments
from US$0.94
|
61,976
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
1,509
in stock
|
Buy Now | |
element14
from US$1.30
|
1,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
218
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 11kHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 40µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
26-V 12-bit I2C output digital power monitor | Texas Instruments |
Current/Power Monitor, 11Khz, Soic-8 | Newark Electronics |
CURRENT/POWER MONITOR, 11KHZ, SOIC-8 | element14 |
IC: amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA219BIDR?
Additional datasheets, footprints and schematics for INA219BIDR are listed on our Part Details page. You can also find images and similar parts to INA219BIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219BIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219BIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219BIDR fall under?
The INA219BIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA219BIDR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219BIDR you can contact the distributor directly for product support, shipping queries etc.
Is the INA219BIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219BIDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA219BIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219BIDR often in real-time on the comparison pages.
What if I can't find stock of INA219BIDR?
You can fill out our help required form which you can use to request a quote for INA219BIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.