INA199A1DCKT Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMPLIFIER 80KHZ SC-70-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA199 series of voltage-output, current-shunt monitors (also called current-sense amplifiers) are commonly used for overcurrent protection, precisioncurrent measurement for system optimization, or in closed-loop feedback circuits. This series of devices can sense drops across shunt resistors at commonmode voltages from –0.3 V to 26 V, independent of the supply voltage. Three fixed gains are available: 50 V/V, 100 V/V, and 200 V/V. The low offset of the zero-drift architecture enables current sensing with maximum drops across the shunt as low as 10-mV full-scale. These devices operate from a single 2.7-V to 26-V power supply, drawing a maximum of 100 µA of supply current. All versions are specified from –40°C to 125°C, and offered in both SC70-6 and thin UQFN10 packages.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.92
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.39
175,145
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for element14
element14
from US$1.13
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Bias Current 28µA
Amplifier Case Style SC-70
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 80kHz
Supply Voltage Min 2.7V
Supply Voltage Max 26V
Input Offset Voltage 5µV
CMRR 120dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

26V, bi-directional current sense amplifier | Texas Instruments
Current Sense Amplifier, 80Khz, Sc-70-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA199A1DCKT?

Additional datasheets, footprints and schematics for INA199A1DCKT are listed on our Part Details page. You can also find images and similar parts to INA199A1DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA199A1DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA199A1DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA199A1DCKT fall under?

The INA199A1DCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA199A1DCKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA199A1DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the INA199A1DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA199A1DCKT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA199A1DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA199A1DCKT often in real-time on the comparison pages.

What if I can't find stock of INA199A1DCKT?

You can fill out our help required form which you can use to request a quote for INA199A1DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay