Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Bandwidth | 300kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2mV |
CMRR | 94dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Voltage VCM | 80V |
Gain dB Max | 50dB |
Operating Temperature Range | -55°C to +150°C |
Slew Rate | 1V/µs |
Supply Current | 700µA |
Supply Voltage Range | 2.7V to 18V |
Termination Type | Surface Mount Device |
-16 to 80V, 500kHz current sense amplifier | Texas Instruments |
INA194AI Current Shunt Monitor 50V/V | RS |
Current Shunt Monitor, Smd, Sot235, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a INA194AIDBVT?
Additional datasheets, footprints and schematics for INA194AIDBVT are listed on our Part Details page. You can also find images and similar parts to INA194AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA194AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA194AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA194AIDBVT fall under?
The INA194AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA194AIDBVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA194AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA194AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA194AIDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for INA194AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA194AIDBVT often in real-time on the comparison pages.
What if I can't find stock of INA194AIDBVT?
You can fill out our help required form which you can use to request a quote for INA194AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.