Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 450µV |
Gain dB Max | - |
Bandwidth | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 36V |
Slew Rate | 5V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 36V |
Supply Current | 950µA |
1.5-MHz, 450-µV offset, 0.95-mA power, precision difference amplifier | Texas Instruments |
SP Amp Diff Amp Single 18V/36V | RS |
Amplifier, Diff, 1.5Mhz, 5V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA133U?
Additional datasheets, footprints and schematics for INA133U are listed on our Part Details page. You can also find images and similar parts to INA133U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA133U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA133U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA133U fall under?
The INA133U is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA133U when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA133U you can contact the distributor directly for product support, shipping queries etc.
Is the INA133U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA133U have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA133U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA133U often in real-time on the comparison pages.
What if I can't find stock of INA133U?
You can fill out our help required form which you can use to request a quote for INA133U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.