INA132UA Amplifiers & Comparators by Texas Instruments

AMPLIFIER DIFF 300KHZ 0.1V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Farnell
Farnell
from US$3.38
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.37
260
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.55
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now
Logo for element14
element14
from US$3.41
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 500µV
Gain dB Max 1dB
Bandwidth 300kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style SOIC
No. of Pins 8Pins
Supply Voltage Range 2.7V to 36V
Slew Rate 0.1V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 36V
Supply Current 160µA

Alternative Descriptions

Diff-Amp 300kHz >70dB SO8 | Schukat Electronic
Amplifier, Diff, 300Khz, 0.1V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA132UA?

Additional datasheets, footprints and schematics for INA132UA are listed on our Part Details page. You can also find images and similar parts to INA132UA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA132UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA132UA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA132UA fall under?

The INA132UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA132UA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA132UA you can contact the distributor directly for product support, shipping queries etc.

Is the INA132UA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA132UA have stock available?

Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA132UA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA132UA often in real-time on the comparison pages.

What if I can't find stock of INA132UA?

You can fill out our help required form which you can use to request a quote for INA132UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay