Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
2,998
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
214
in stock
|
Buy Now | |
element14
from US$0.08
|
214
in stock
|
Buy Now | |
Farnell
from US$0.07
|
214
in stock
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SA1037AK |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMT1A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMT1A Series -50 V -150 mA Dual PNP General Purpose Transistor - SMT-6 | Future Electronics |
Transistor Dual, 50V, Pnp/Pnp, Sc-74 | Newark Electronics |
TRANSISTOR DUAL SC-74 PNP/PNP | element14 |
TRANSISTOR DUAL SC-74 PNP/PNP | Farnell |
Rohm, Bip, Tr., BRT, IMT1AT110 | RS |
Trans GP BJT PNP 50V 0.15A 6-Pin SMT T/R | Avnet America |
ROHM IMT1AT110 Dual PNP Bipolar Transistor, 0.15 A, 50 V, 6-Pin SC-74 | ROHM Semiconductor IMT1AT110 | RS Americas |
Where can I find additional details, specifications and documents for a IMT1AT110?
Additional datasheets, footprints and schematics for IMT1AT110 are listed on our Part Details page. You can also find images and similar parts to IMT1AT110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMT1AT110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMT1AT110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMT1AT110 fall under?
The IMT1AT110 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to IMT1AT110 when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMT1AT110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMT1AT110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMT1AT110 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for IMT1AT110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMT1AT110 often in real-time on the comparison pages.
What if I can't find stock of IMT1AT110?
You can fill out our help required form which you can use to request a quote for IMT1AT110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.