Status: | Unknown |
---|---|
Series: | IMS-5 Series |
RoHS: | Unknown |
Product Range | IMS-5 Series |
---|---|
Inductance | 1mH |
DC Current Rating | 70mA |
DC Resistance Max | 17.5ohm |
Inductance Tolerance | 10% |
Self Resonant Frequency Min | 3.8MHz |
Packaging | Each |
Body Material | Ferrite |
1000 uH +/-10% Ferrite Leaded Inductor, Max SRF:10MHz, Q:50,160mA Idc,3.12Ohm Rdc | Vishay Dale IMS05EB102K | RS Americas |
Hf Inductor, 1Mh, 70Ma, 10%, 3.8Mhz | Newark Electronics |
RF Choke, High Frequency, 1 mH, 70 mA, 17.5 Ohm, � 10, 3.8 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a IMS05EB102K?
Additional datasheets, footprints and schematics for IMS05EB102K are listed on our Part Details page. You can also find images and similar parts to IMS05EB102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMS05EB102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMS05EB102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMS05EB102K fall under?
The IMS05EB102K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMS05EB102K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMS05EB102K you can contact the distributor directly for product support, shipping queries etc.
Is the IMS05EB102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMS05EB102K have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for IMS05EB102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMS05EB102K often in real-time on the comparison pages.
What if I can't find stock of IMS05EB102K?
You can fill out our help required form which you can use to request a quote for IMS05EB102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.