Status: | Unknown |
---|---|
Series: | VISHAY - IMS-5 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | VISHAY - IMS-5 Series |
---|---|
Inductance | 100µH |
Inductance Tolerance | ± 10% |
DC Resistance Max | 3.12ohm |
DC Current Rating | 160mA |
Self Resonant Frequency Min | 10MHz |
Packaging | Each |
Q Factor | 50 |
Inductor, 100Uh, 160Ma, 10%, 10Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a IMS05EB101K?
Additional datasheets, footprints and schematics for IMS05EB101K are listed on our Part Details page. You can also find images and similar parts to IMS05EB101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMS05EB101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMS05EB101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMS05EB101K fall under?
The IMS05EB101K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMS05EB101K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMS05EB101K you can contact the distributor directly for product support, shipping queries etc.
Is the IMS05EB101K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMS05EB101K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IMS05EB101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMS05EB101K often in real-time on the comparison pages.
What if I can't find stock of IMS05EB101K?
You can fill out our help required form which you can use to request a quote for IMS05EB101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.