Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0286
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
222,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0443
|
5,285
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0474
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 10 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA114Y / DTC114Y |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMD9A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMD9A Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - SC-74 | Future Electronics |
NPN/PNP DIGIT.10K/47K 50V SMT6 | Rutronik |
Transistor Polarity:Npn And Pnp Complement | Newark Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74 PNP/NPN | Farnell |
Where can I find additional details, specifications and documents for a IMD9AT108?
Additional datasheets, footprints and schematics for IMD9AT108 are listed on our Part Details page. You can also find images and similar parts to IMD9AT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMD9AT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMD9AT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMD9AT108 fall under?
The IMD9AT108 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to IMD9AT108 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMD9AT108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMD9AT108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMD9AT108 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for IMD9AT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMD9AT108 often in real-time on the comparison pages.
What if I can't find stock of IMD9AT108?
You can fill out our help required form which you can use to request a quote for IMD9AT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.