Status: | Unknown |
---|---|
Series: | IMC-1812 |
RoHS: | Compliant |
Molded construction provides superior strength and moisture resistance |
Tape and reel packaging for automatic handling, 2000/reel, EIA-481 |
Printed marking |
Datasheet |
---|
IMC-1812 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
Wirewound Inductor, 33Uh 160Ma 10% 11Mhz | Newark Electronics |
Fixed Inductors IMC-1812 33 10% ES E3 | Future Electronics |
Wirewound Inductor, 33 uH, 4 Ohm, ± 10%, 11 MHz, 160 mA, 1812 [4532 Metric] | Avnet America |
Inductor, IMC-1812 33 10% ES E3 | Vishay Dale IMC1812ES330K | RS Americas |
WIREWOUND INDUCTOR, 33UH 160MA 10% 11MHZ | element14 |
Where can I find additional details, specifications and documents for a IMC1812ES330K?
Additional datasheets, footprints and schematics for IMC1812ES330K are listed on our Part Details page. You can also find images and similar parts to IMC1812ES330K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1812ES330K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1812ES330K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1812ES330K fall under?
The IMC1812ES330K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1812ES330K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1812ES330K you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1812ES330K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IMC1812ES330K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for IMC1812ES330K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1812ES330K often in real-time on the comparison pages.
What if I can't find stock of IMC1812ES330K?
You can fill out our help required form which you can use to request a quote for IMC1812ES330K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.