Status: | Unknown |
---|---|
Series: | IMC-1210 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Printed marking |
Molded construction provides superior strength and moisture resistance |
Compatible with vapor phase and infrared reflow soldering |
Datasheet |
---|
IMC-1210 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
SMD Molded Inductor 1210 100uH | Schukat Electronic |
Wirewound Inductor, 100Uh, 73Ma 10% 9Mhz | Newark Electronics |
IMC-1210 100 10% ER E3 | Future Electronics |
Wirewound Inductor, 100 uH, 14 Ohm, ± 10%, 9 MHz, 73 mA, 1210 [3225 Metric] | Avnet America |
Inductor, IMC-1210 100 10% ER E3 | Vishay Dale IMC1210ER101K | RS Americas |
53K5236 | element14 |
100 UH 10% | TTI Europe |
WIREWOUND INDUCTOR, 100UH, 73MA 10% 9MHZ | Farnell |
Wirewound Inductor, 100 uH, 14 Ohm, � 10%, 9 MHz, 73 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a IMC1210ER101K?
Additional datasheets, footprints and schematics for IMC1210ER101K are listed on our Part Details page. You can also find images and similar parts to IMC1210ER101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1210ER101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1210ER101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1210ER101K fall under?
The IMC1210ER101K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1210ER101K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1210ER101K you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1210ER101K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IMC1210ER101K have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for IMC1210ER101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1210ER101K often in real-time on the comparison pages.
What if I can't find stock of IMC1210ER101K?
You can fill out our help required form which you can use to request a quote for IMC1210ER101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.