Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0335
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.0203
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0233
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0250
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
5,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.0221
|
1,246
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0334
|
-
|
Buy Now | |
Future Electronics
from US$0.0206
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ilhb-0805 250 25% Er E3 Rohs Compliant: Yes |Vishay ILHB0805ER251V | Newark Electronics |
Ferrite Bead, 0805 [2012 Metric], 250 Ohm, 3 A, 40 Milliohm, ± 25% | Avnet America |
250 OHM POWER | TTI Europe |
FERRITE BEAD, 0.04OHM, 3A, 0805, FULL REEL | element14 |
Vishay Ferrite Bead 250Ohm 3A 0805 | Distrelec |
Ferrite Bead, 0805 [2012 Metric], 250 Ohm, 3 A, 40 Milliohm, � 25% | Avnet Abacus |
ILHB 0805 250R/100MHz 3A | Rutronik |
ILHB Series 0805 0.04 Ohm 3 A 40 mOhm DCR Surface Mount Ferrite Bead | Future Electronics |
Inductor, ILHB-0805 250 25% ER E3 | Vishay Dale ILHB0805ER251V | RS Americas |
Where can I find additional details, specifications and documents for a ILHB0805ER251V?
Additional datasheets, footprints and schematics for ILHB0805ER251V are listed on our Part Details page. You can also find images and similar parts to ILHB0805ER251V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB0805ER251V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB0805ER251V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB0805ER251V fall under?
The ILHB0805ER251V is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ILHB0805ER251V when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB0805ER251V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB0805ER251V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB0805ER251V have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for ILHB0805ER251V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB0805ER251V often in real-time on the comparison pages.
What if I can't find stock of ILHB0805ER251V?
You can fill out our help required form which you can use to request a quote for ILHB0805ER251V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.