Status: | Unknown |
---|---|
Series: | IHLP-6767GZ-5A |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
142
in stock
|
Buy Now | |
element14
from US$2.26
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
6
in stock
|
Buy Now | |
Avnet America
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High temperature, up to 155 °C |
Shielded construction |
Excellent DC/DC energy storage up to 1 MHz to 2 Mhz. Filter inductor applications up the SRF (see Standard Electrical Specifications table) |
Applications |
---|
Engine and transmission control units |
Diesel injection drivers |
DC/DC converters for entertainment / navigation systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLP-6767GZ-5A |
General Information |
---|
Maximum Operating Voltage |
IHLP Weights |
Packaging Methods |
Instructions |
---|
IHLP Solder Profile and Cleaning Guide |
Product Literature |
---|
Selector guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
INDUCTOR, 22UH, 20%, 11.7A, POWER | element14 |
Inductor, Shielded, Aec-Q200, 22Uh, 11.7A | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 11.7 A, Shielded, 11 A, 17.15mm x 17.15mm x 7mm | Avnet America |
IHLP-6767GZ 22 UH 20% ER 5A AEC-Q200 Power Inductor | Future Electronics |
Power Inductor (SMD), 22 uH, � 20%, 11.7 A, Shielded, 11 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP6767GZER220M5A?
Additional datasheets, footprints and schematics for IHLP6767GZER220M5A are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZER220M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP6767GZER220M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZER220M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP6767GZER220M5A fall under?
The IHLP6767GZER220M5A is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP6767GZER220M5A when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZER220M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP6767GZER220M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP6767GZER220M5A have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IHLP6767GZER220M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP6767GZER220M5A often in real-time on the comparison pages.
What if I can't find stock of IHLP6767GZER220M5A?
You can fill out our help required form which you can use to request a quote for IHLP6767GZER220M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.