Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
149
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
149
in stock
|
Buy Now | |
element14
from US$1.10
|
109
in stock
|
Buy Now | |
Avnet America
-
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 15A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 32A |
Product Range | - |
Power Inductor Case | 13.2mm x 12.9mm x 5mm |
DC Resistance Max | 0.0092ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 12.9mm |
External Length / Height | 5mm |
External Width | 13.2mm |
Inductor Type | High Current |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resonant Frequency | 100kHz |
IHLP Series 3.3 uH 15 A â–’20 % Shielded Low Profile High Current SMT Inductor | Future Electronics |
3.3 UH 20% | TTI Europe |
Vishay Inductor, SMD, 3.3uH, 15A, 9.2mOhm | Distrelec |
Inductor, 3.3Uh, 15A, 20%, Smd | Newark Electronics |
INDUCTOR, 3.3UH, 15A, 20%, SMD | Farnell |
Power Inductor (SMD), 3.3 uH, ± 20%, 15 A, Shielded, 32 A, 12.9mm x 12.9mm x 5mm | Avnet America |
Inductor | RS Americas |
Power Inductor (SMD), 3.3 uH, � 20%, 15 A, Shielded, 32 A, 12.9mm x 12.9mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP5050EZER3R3M01?
Additional datasheets, footprints and schematics for IHLP5050EZER3R3M01 are listed on our Part Details page. You can also find images and similar parts to IHLP5050EZER3R3M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP5050EZER3R3M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP5050EZER3R3M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP5050EZER3R3M01 fall under?
The IHLP5050EZER3R3M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP5050EZER3R3M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP5050EZER3R3M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP5050EZER3R3M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP5050EZER3R3M01 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for IHLP5050EZER3R3M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP5050EZER3R3M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP5050EZER3R3M01?
You can fill out our help required form which you can use to request a quote for IHLP5050EZER3R3M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.