Status: | Unknown |
---|---|
Series: | IHLP-5050CE-01 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
47
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
-
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lowest height (3.5 mm) in this package footprint |
Shielded construction |
Frequency range up to 5.0 MHz |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-5050CE-01 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
General Information |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Market Solutions |
Selector guide |
Instructional Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
Infographic - IHLP |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Inductor IHLP SMD 5050 5.6uH | RS |
IHLP5050CE 5,6uH 9,5A 20% | Rutronik |
Inductor, Shielded, 5.6Uh, 19A, Smd | Newark Electronics |
IHLP-5050CE-01 5.6 20% ER E3 | Future Electronics |
Power Inductor (SMD), 5.6 uH, ± 20%, 9.5 A, Shielded, 19 A, 12.9mm x 12.9mm x 3.5mm | Avnet America |
IHLP5050CE-01 Series WireWound SMD Inductor w/ Metal Core,5.6 uH +/-20% | Vishay Dale IHLP5050CEER5R6M01 | RS Americas |
INDUCTOR, 5.6UH, 19A, 20% | element14 |
5.6 UH 20% | TTI Europe |
Power Inductor (SMD), 5.6 uH, � 20%, 9.5 A, Shielded, 19 A, 12.9mm x 12.9mm x 3.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP5050CEER5R6M01?
Additional datasheets, footprints and schematics for IHLP5050CEER5R6M01 are listed on our Part Details page. You can also find images and similar parts to IHLP5050CEER5R6M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP5050CEER5R6M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP5050CEER5R6M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP5050CEER5R6M01 fall under?
The IHLP5050CEER5R6M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP5050CEER5R6M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP5050CEER5R6M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP5050CEER5R6M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP5050CEER5R6M01 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IHLP5050CEER5R6M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP5050CEER5R6M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP5050CEER5R6M01?
You can fill out our help required form which you can use to request a quote for IHLP5050CEER5R6M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.