Status: | Unknown |
---|---|
Series: | IHLP-4040DZ-8A Series |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
486
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
500
in stock
|
Buy Now | |
element14
from US$0.63
|
486
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
62
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 4.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.4A |
Product Range | IHLP-4040DZ-8A Series |
Power Inductor Case | 10.79mm x 10.16mm x 4mm |
RoHS Compliant | Yes |
IHLP-4040DZ 22 UH 20% ER E3 -8A AEC-Q200 Power Inductor | Future Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 4.1 A, Shielded, 6.4 A, 10.16mm x 10.16mm x 4mm | Avnet America |
INDUCTOR, AEC-Q200, SHLD, 22UH, 4.1A | element14 |
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A | Newark Electronics |
22 UH 20% | TTI Europe |
Power Inductor (SMD), 22 uH, � 20%, 4.1 A, Shielded, 6.4 A, 10.16mm x 10.16mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP4040DZER220M8A?
Additional datasheets, footprints and schematics for IHLP4040DZER220M8A are listed on our Part Details page. You can also find images and similar parts to IHLP4040DZER220M8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP4040DZER220M8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP4040DZER220M8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP4040DZER220M8A fall under?
The IHLP4040DZER220M8A is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP4040DZER220M8A when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP4040DZER220M8A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP4040DZER220M8A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IHLP4040DZER220M8A have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for IHLP4040DZER220M8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP4040DZER220M8A often in real-time on the comparison pages.
What if I can't find stock of IHLP4040DZER220M8A?
You can fill out our help required form which you can use to request a quote for IHLP4040DZER220M8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.