Status: | Unknown |
---|---|
Series: | IHLP-2020CZ-01 Series |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
693
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,919
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
693
in stock
|
Buy Now | |
element14
from US$0.50
|
693
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 12.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 16A |
Product Range | IHLP-2020CZ-01 Series |
Power Inductor Case | 5.49mm x 5.18mm x 3mm |
RoHS Compliant | Yes |
.47 UH 20% | TTI Europe |
Inductor, Shielded, 470Nh, 12.2A | Newark Electronics |
Power Inductor (SMD), 470 nH, ± 20%, 12.2 A, Shielded, 16 A, 5.18mm x 5.18mm x 3mm | Avnet America |
IHLP2020 0,47uH 12,2A 20% | Rutronik |
IHLP-2020CZ-01 .47 20% ER E3 | Future Electronics |
Power Inductor (SMD), 470 nH, � 20%, 12.2 A, Shielded, 16 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2020CZERR47M01?
Additional datasheets, footprints and schematics for IHLP2020CZERR47M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZERR47M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2020CZERR47M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZERR47M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2020CZERR47M01 fall under?
The IHLP2020CZERR47M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2020CZERR47M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZERR47M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2020CZERR47M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IHLP2020CZERR47M01 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHLP2020CZERR47M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2020CZERR47M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP2020CZERR47M01?
You can fill out our help required form which you can use to request a quote for IHLP2020CZERR47M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.