Status: | Unknown |
---|---|
Series: | IHLP-2020CZ-01 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
995
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
650
in stock
|
Buy Now | |
element14
from US$0.72
|
650
in stock
|
Buy Now | |
Farnell
from US$0.82
|
650
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
382
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 7.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11A |
Product Range | IHLP-2020CZ-01 Series |
Power Inductor Case | 5.49mm x 5.18mm x 3mm |
IHLP Series 2020 1.5 uH 20% 7.2 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Power Inductor 7.2A 2020 1.5uH | RS |
Inductor, Shielded, 1.5Uh, 7.2A, 20% | Newark Electronics |
INDUCTOR, SHIELDED, 1.5UH, 7.2A, 20% | element14 |
Vishay High Saturation Inductor, 1.5uH, 7.2A, 42MHz, 20.7mOhm | Distrelec |
Power Inductor (SMD), 1.5 uH, � 20%, 7.2 A, Shielded, 11 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 1.5 uH, ± 20%, 7.2 A, Shielded, 11 A, 5.18mm x 5.18mm x 3mm | Avnet America |
1.5 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a IHLP2020CZER1R5M01?
Additional datasheets, footprints and schematics for IHLP2020CZER1R5M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZER1R5M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2020CZER1R5M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZER1R5M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2020CZER1R5M01 fall under?
The IHLP2020CZER1R5M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2020CZER1R5M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZER1R5M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2020CZER1R5M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP2020CZER1R5M01 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHLP2020CZER1R5M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2020CZER1R5M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP2020CZER1R5M01?
You can fill out our help required form which you can use to request a quote for IHLP2020CZER1R5M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.