Status: | Unknown |
---|---|
Series: | IHLP-1616AB-01 |
RoHS: | Compliant |
Prices starting from US$0.42
Shielded construction |
Lowest DCR/µH, in this package size |
Handles high transient current spikes without saturation |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-1616AB-01 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
General Information |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Market Solutions |
Selector guide |
Instructional Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
Infographic - IHLP |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
IHLP Series 1616 0.047 uH 20% 13A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Inductor, Shielded, 47Nh, 32A, Smd | Newark Electronics |
Power Inductor (SMD), 47 nH, ± 20%, 5 A, Shielded, 13 A, 4.06mm x 4.06mm x 1.2mm | Avnet America |
Vishay Inductor, SMD, 47nH, 13A, 565MHz, 3.75mOhm | Distrelec |
INDUCTOR, 0.047UH, 32A, 20% | Farnell |
Power Inductor (SMD), 47 nH, � 20%, 5 A, Shielded, 13 A, 4.06mm x 4.06mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP1616ABER47NM01?
Additional datasheets, footprints and schematics for IHLP1616ABER47NM01 are listed on our Part Details page. You can also find images and similar parts to IHLP1616ABER47NM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1616ABER47NM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1616ABER47NM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1616ABER47NM01 fall under?
The IHLP1616ABER47NM01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP1616ABER47NM01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1616ABER47NM01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1616ABER47NM01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP1616ABER47NM01 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for IHLP1616ABER47NM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1616ABER47NM01 often in real-time on the comparison pages.
What if I can't find stock of IHLP1616ABER47NM01?
You can fill out our help required form which you can use to request a quote for IHLP1616ABER47NM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.