Status: | Unknown |
---|---|
Series: | IHLP-1212AE-11 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
2,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,911
in stock
|
Buy Now | |
element14
from US$0.60
|
2,911
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,098
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 6.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.7A |
Product Range | IHLP-1212AE-11 Series |
Power Inductor Case | 3.6mm x 3mm x 1.5mm |
Inductor, Shielded, 470Nh, 6.7A, Smd | Newark Electronics |
INDUCTOR, SHIELDED, 470NH, 6.7A, SMD | element14 |
Vishay Inductor, SMD, 470nH, 6.7A, 126MHz, 15mOhm | Distrelec |
IHLP Series 1212 470 nH 20% 6.7 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Power Inductor (SMD), 470 nH, ± 20%, 6.7 A, Shielded, 6.7 A, 3mm x 3mm x 1.5mm | Avnet America |
.47 UH 20% | TTI Europe |
Power Inductor (SMD), 470 nH, � 20%, 6.7 A, Shielded, 6.7 A, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP1212AEERR47M11?
Additional datasheets, footprints and schematics for IHLP1212AEERR47M11 are listed on our Part Details page. You can also find images and similar parts to IHLP1212AEERR47M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1212AEERR47M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1212AEERR47M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1212AEERR47M11 fall under?
The IHLP1212AEERR47M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP1212AEERR47M11 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1212AEERR47M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1212AEERR47M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP1212AEERR47M11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for IHLP1212AEERR47M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1212AEERR47M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP1212AEERR47M11?
You can fill out our help required form which you can use to request a quote for IHLP1212AEERR47M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.