IHHP0806ABERR47M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR SHIELDED 0.47UH 4.2A 20%

Status: Unknown
Series: IHHP-0806AB-01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now

Specifications

Inductance 470nH
RMS Current (Irms) 4.2A
Inductor Construction Shielded
Saturation Current (Isat) 4A
Product Range IHHP-0806AB-01 Series
Power Inductor Case 2mm x 1.6mm x 1.2mm

Alternative Descriptions

Inductor, Shielded, 0.47Uh, 4.2A, 20% | Newark Electronics
Power Inductor (SMD), 470 nH, ± 20%, 4.2 A, Shielded, 4.4 A, 2mm x 1.6mm x 1.2mm | Avnet America
53Y3743 | element14
INDUCTOR, SHIELDED, 0.47UH, 4.2A, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHHP0806ABERR47M01?

Additional datasheets, footprints and schematics for IHHP0806ABERR47M01 are listed on our Part Details page. You can also find images and similar parts to IHHP0806ABERR47M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHHP0806ABERR47M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHHP0806ABERR47M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHHP0806ABERR47M01 fall under?

The IHHP0806ABERR47M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHHP0806ABERR47M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHHP0806ABERR47M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHHP0806ABERR47M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHHP0806ABERR47M01 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IHHP0806ABERR47M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHHP0806ABERR47M01 often in real-time on the comparison pages.

What if I can't find stock of IHHP0806ABERR47M01?

You can fill out our help required form which you can use to request a quote for IHHP0806ABERR47M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay