Status: | Unknown |
---|---|
Series: | IHD Series |
RoHS: | Unknown |
Product Range | IHD Series |
---|---|
Inductance | 15mH |
DC Current Rating | 200mA |
DC Resistance Max | 10.7ohm |
Inductance Tolerance | ± 15% |
RoHS Phthalates Compliant | Yes |
Body Material | Ferrite |
No. of Pins | 2Pins |
Inductor, 15Mh, 200Ma, Axial Leaded | Newark Electronics |
Power Inductor, 15 mH, 200 mA, 10.7 Ohm, ± 15% | Avnet America |
INDUCTOR, 15MH, 200MA, AXIAL LEADED | element14 |
Power Inductor, 15 mH, 200 mA, 10.7 Ohm, � 15% | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHD3EB153L?
Additional datasheets, footprints and schematics for IHD3EB153L are listed on our Part Details page. You can also find images and similar parts to IHD3EB153L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHD3EB153L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHD3EB153L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHD3EB153L fall under?
The IHD3EB153L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHD3EB153L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHD3EB153L you can contact the distributor directly for product support, shipping queries etc.
Is the IHD3EB153L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHD3EB153L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for IHD3EB153L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHD3EB153L often in real-time on the comparison pages.
What if I can't find stock of IHD3EB153L?
You can fill out our help required form which you can use to request a quote for IHD3EB153L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.