Status: | Unknown |
---|---|
Series: | IHA |
RoHS: | Compliant |
Printed circuit mounting (axial leads) |
Pre-tinned leads |
Low cost construction |
Applications |
---|
Noise filtering for switching regulators, power amplifiers, power supplies, and SCR and triac control circuits |
Datasheet |
---|
IHA |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Packaging Information |
---|
Packaging Methods |
Product Literature |
---|
Fast Track Program |
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | Contact Us |
High Current Inductor 27Uh 4.8A 10% | Newark Electronics |
HIGH CURRENT INDUCTOR 27UH 4.8A 10% | element14 |
Power Inductor, 27 uH, 4.8 A, 40 Milliohm, ± 10% | Avnet America |
27 uH +/-10% Ferrite Leaded Inductor, Max SRF:1kHz, 4.8A Idc, 40mOhms Rdc IHA | Vishay Dale IHA303EB | RS Americas |
Where can I find additional details, specifications and documents for a IHA303EB?
Additional datasheets, footprints and schematics for IHA303EB are listed on our Part Details page. You can also find images and similar parts to IHA303EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHA303EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHA303EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHA303EB fall under?
The IHA303EB is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHA303EB when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHA303EB you can contact the distributor directly for product support, shipping queries etc.
Is the IHA303EB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHA303EB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for IHA303EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHA303EB often in real-time on the comparison pages.
What if I can't find stock of IHA303EB?
You can fill out our help required form which you can use to request a quote for IHA303EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.