Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.14
|
No stock
|
Buy Now | |
RS Americas
from US$15.92
|
879
in stock
|
Buy Now | |
Newark Electronics
from US$51.38
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$42.47
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$48.20
|
52
in stock
|
Buy Now | |
Avnet America
from US$18.09
|
-
|
Buy Now | |
element14
from US$18.04
|
-
|
Buy Now | |
TTI Europe
from US$38.98
|
-
|
Buy Now | |
TE Store
from US$47.21
|
-
|
Buy Now | |
Sager
from US$42.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 50mA |
---|---|
Product Range | - |
Accessory Type | DC Input Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
IDC Series Solid State Relay SPST-NO 0.05A 24VDC DC-Input Through Hole | Avnet America |
IDC-24 = PCB MOUNT,24V DC Logic-DC I/P Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Input Dc Module | Part Number: IDC-24 | Internal Number: 6-1393028-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 18mA |
---|---|
Product Range | - |
Accessory Type | DC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Proximity Limit Selector Push Button Photoelectric Switches & TTL Compatible Devices |
Module, AC Input, 50 mA, 12 to 32 VDC, 25 mA (Max.), 5 VDC, 5 ms, 5 ms, 5 VDC | Opto 22 IDC24 | RS Americas |
Where can I find additional details, specifications and documents for a IDC-24?
Additional datasheets, footprints and schematics for IDC-24 are listed on our Part Details page. You can also find images and similar parts to IDC-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDC-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDC-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDC-24 fall under?
The IDC-24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to IDC-24 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDC-24 you can contact the distributor directly for product support, shipping queries etc.
Is the IDC-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDC-24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for IDC-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDC-24 often in real-time on the comparison pages.
What if I can't find stock of IDC-24?
You can fill out our help required form which you can use to request a quote for IDC-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.